Kyocera Corporation Ceramic Capacitors 22255C334KAT2A

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR71H334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H334KVTR-ND
Ceramic Capacitors 478-KGM56DR71H334KVTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22255C334KAT2A - 761838-22255C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22255C334KAT2A
761838-22255C334KAT2A
Ceramic Capacitors - 22255C334KAT2A 761838-22255C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 761838-22255C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2225 (5763 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) Voltage Rating DC: 50V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 2225B334K500NT; GMC57X7R334K50NE; GMC57X7R334K50NT; Introduction Date: March 18, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 761838-22255C334KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2225 (5763 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 2225B334K500NT; GMC57X7R334K50NE; GMC57X7R334K50NT;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP CER 0.33UF 50V X7R 2225 - 66-22255C334KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 50V X7R 2225
66-22255C334KAT2A
CAP CER 0.33UF 50V X7R 2225 66-22255C334KAT2A
CAP CER 0.33UF 50V X7R 2225

CAP CER 0.33UF 50V X7R 2225

Supplier's Site
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx - 30H1392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
30H1392
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx 30H1392
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 2225; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 2225; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR71H334KVTR-ND 761838-22255C334KAT2A 66-22255C334KAT2A 30H1392
Product Name Ceramic Capacitors Ceramic Capacitors - 22255C334KAT2A CAP CER 0.33UF 50V X7R 2225 Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details