AVX Corporation Capacitor;Ceramic;Cap 0.1 uF;Tol 10%;Vol-Rtg 250VDC;SMT;1812;X7R;Tip & Ring 1812PC104KAZ1A

Description
Multilayer Ceramic Chip Capacitors AVX “Tip & Ring” or “ring detector” Multilayer Ceramic Chip Capacitors are designed as a standard telecom filter to block –48 Volts DC telephone line voltage and pass subscriber's AC signal pulse (16 to 25 Hz, 70 to 90 V). The ringer capacitors replace large leaded film capacitors and are ideal for telecom/modem applications. Using AVX “Tip & Ring” capacitors not only saves valuable real estate on the board and reduces the weight of overall product, but also features standard mounting capabilities, so critical new and compact designs. The AVX “Tip & Ring” capacitors are offered in standard EIA sizes and standard values. They offer excellent high frequency performance, low ESR and improved temperature performance over film capacitors.
Description
Multilayer Ceramic Chip Capacitors AVX “Tip & Ring” or “ring detector” Multilayer Ceramic Chip Capacitors are designed as a standard telecom filter to block –48 Volts DC telephone line voltage and pass subscriber's AC signal pulse (16 to 25 Hz, 70 to 90 V). The ringer capacitors replace large leaded film capacitors and are ideal for telecom/modem applications. Using AVX “Tip & Ring” capacitors not only saves valuable real estate on the board and reduces the weight of overall product, but also features standard mounting capabilities, so critical new and compact designs. The AVX “Tip & Ring” capacitors are offered in standard EIA sizes and standard values. They offer excellent high frequency performance, low ESR and improved temperature performance over film capacitors.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Ceramic;Cap 0.1 uF;Tol 10%;Vol-Rtg 250VDC;SMT;1812;X7R;Tip & Ring - 70001525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.1 uF;Tol 10%;Vol-Rtg 250VDC;SMT;1812;X7R;Tip & Ring
70001525
Capacitor;Ceramic;Cap 0.1 uF;Tol 10%;Vol-Rtg 250VDC;SMT;1812;X7R;Tip & Ring 70001525
Multilayer Ceramic Chip Capacitors AVX “Tip & Ring” or “ring detector” Multilayer Ceramic Chip Capacitors are designed as a standard telecom filter to block –48 Volts DC telephone line voltage and pass subscriber's AC signal pulse (16 to 25 Hz, 70 to 90 V). The ringer capacitors replace large leaded film capacitors and are ideal for telecom/modem applications. Using AVX “Tip & Ring” capacitors not only saves valuable real estate on the board and reduces the weight of overall product, but also features standard mounting capabilities, so critical new and compact designs. The AVX “Tip & Ring” capacitors are offered in standard EIA sizes and standard values. They offer excellent high frequency performance, low ESR and improved temperature performance over film capacitors.

Multilayer Ceramic Chip Capacitors
AVX “Tip & Ring” or “ring detector” Multilayer Ceramic Chip Capacitors are designed as a standard telecom filter to block –48 Volts DC telephone line voltage and pass subscriber's AC signal pulse (16 to 25 Hz, 70 to 90 V). The ringer capacitors replace large leaded film capacitors and are ideal for telecom/modem applications. Using AVX “Tip & Ring” capacitors not only saves valuable real estate on the board and reduces the weight of overall product, but also features standard mounting capabilities, so critical new and compact designs.
The AVX “Tip & Ring” capacitors are offered in standard EIA sizes and standard values. They offer excellent high frequency performance, low ESR and improved temperature performance over film capacitors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001525
Product Name Capacitor;Ceramic;Cap 0.1 uF;Tol 10%;Vol-Rtg 250VDC;SMT;1812;X7R;Tip & Ring
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-1975-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers