KYOCERA AVX Components Corporation Capacitors - Ceramic Capacitors CDR32BX472BKUS\M500

Description
Win Source Part Number: 1051700-CDR32BX472BK US\M500 Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): C1206C472KCRACTU; C1206C472KDRACTU; 12061C472KAT2A; C1206C472K1RACTU; 12062C472KAT2A; GRM31BR72J472KW01L; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-CDR32BX472BKUS\M 500TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1051700-CDR32BX472BK US\M500 Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): C1206C472KCRACTU; C1206C472KDRACTU; 12061C472KAT2A; C1206C472K1RACTU; 12062C472KAT2A; GRM31BR72J472KW01L; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-CDR32BX472BKUS\M 500TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1051700-CDR32BX472BKUS\M500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1051700-CDR32BX472BKUS\M500
Capacitors - Ceramic Capacitors 1051700-CDR32BX472BKUS\M500
Win Source Part Number: 1051700-CDR32BX472BK US\M500 Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): C1206C472KCRACTU; C1206C472KDRACTU; 12061C472KAT2A; C1206C472K1RACTU; 12062C472KAT2A; GRM31BR72J472KW01L; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-CDR32BX472BKUS\M 500TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1051700-CDR32BX472BKUS\M500
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Alternative Parts (Cross-Reference): C1206C472KCRACTU; C1206C472KDRACTU; 12061C472KAT2A; C1206C472K1RACTU; 12062C472KAT2A; GRM31BR72J472KW01L;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-CDR32BX472BKUS\M500TR
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
SMD 0.0047uF 100V Capacitor
60-CDR32BX472BKUS\M500
SMD 0.0047uF 100V Capacitor 60-CDR32BX472BKUS\M500
Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKUS\M500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKUS\M5 00 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKUS\M500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKUS\M500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 51J2459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
51J2459
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 51J2459
Capacitor,Ceramic,47 00pF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,4700pF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1051700-CDR32BX472BKUS\M500 60-CDR32BX472BKUS\M500 51J2459
Product Name Capacitors - Ceramic Capacitors SMD 0.0047uF 100V Capacitor Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers