Kyocera Corporation Ceramic Capacitors - SA101E103MAR SA101E103MAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 793790-SA101E103MAR Series: SpinGuard SA Mounting Style: Through Hole Operating Temperature Range: 10°C ~ 85°C Package: Axial Applications: General Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: Z5U Family Name: SA Categories: Capacitors Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): C410C103M1U5CA7990; NCMA10Z5U103M100TR; C410C103M1U5CA7200; P10U103M1; Introduction Date: December 31, 2004 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 793790-SA101E103MAR Series: SpinGuard SA Mounting Style: Through Hole Operating Temperature Range: 10°C ~ 85°C Package: Axial Applications: General Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: Z5U Family Name: SA Categories: Capacitors Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): C410C103M1U5CA7990; NCMA10Z5U103M100TR; C410C103M1U5CA7200; P10U103M1; Introduction Date: December 31, 2004 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101E103MAR - 793790-SA101E103MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA101E103MAR
793790-SA101E103MAR
Ceramic Capacitors - SA101E103MAR 793790-SA101E103MAR
Manufacturer: AVX Corporation Win Source Part Number: 793790-SA101E103MAR Series: SpinGuard SA Mounting Style: Through Hole Operating Temperature Range: 10°C ~ 85°C Package: Axial Applications: General Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: Z5U Family Name: SA Categories: Capacitors Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): C410C103M1U5CA7990; NCMA10Z5U103M100TR; C410C103M1U5CA7200; P10U103M1; Introduction Date: December 31, 2004 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 793790-SA101E103MAR
Series: SpinGuard SA
Mounting Style: Through Hole
Operating Temperature Range: 10°C ~ 85°C
Package: Axial
Applications: General
Capacitance: 10000pF
Tolerance: ±20%
Temperature Coefficient: Z5U
Family Name: SA
Categories: Capacitors
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): C410C103M1U5CA7990; NCMA10Z5U103M100TR; C410C103M1U5CA7200; P10U103M1;
Introduction Date: December 31, 2004
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-5199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5199-1-ND
Ceramic Capacitors 478-5199-1-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Axial

10000pF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5199-2-ND
Ceramic Capacitors 478-5199-2-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Axial

10000pF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 96M0964 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
96M0964
Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 96M0964
CERAMIC CAPACITOR 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 56K3422 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
56K3422
Capacitor Ceramic 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 56K3422
CAPACITOR CERAMIC 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA101E103MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101E103MAR
Ceramic Capacitors SA101E103MAR
CAP CER 10000PF 100V Z5U AXIAL

CAP CER 10000PF 100V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 793790-SA101E103MAR 478-5199-1-ND 96M0964 56K3422 SA101E103MAR
Product Name Ceramic Capacitors - SA101E103MAR Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx Capacitor Ceramic 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details