Kyocera Corporation Ceramic Capacitors 1808CC683KAT1A

Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5960-1-ND
Ceramic Capacitors 478-5960-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5960-2-ND
Ceramic Capacitors 478-5960-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5960-6-ND
Ceramic Capacitors 478-5960-6-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150249-1808CC683KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150249-1808CC683KAT1A
Capacitors - Ceramic Capacitors 1150249-1808CC683KAT1A
Win Source Part Number: 1150249-1808CC683KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): 1808CC683KAT1A.; 1808CC683KAT1A/2K; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5960-6,1808CC683 KAT1A\\2K,478-5960-1 ,478-5960-2,1808CC68 3KAT1A/2K

Win Source Part Number: 1150249-1808CC683KAT1A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Alternative Parts (Cross-Reference): 1808CC683KAT1A.; 1808CC683KAT1A/2K;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5960-6,1808CC683KAT1A\\2K,478-5960-1,478-5960-2,1808CC683KAT1A/2K

Buy Now Datasheet
Singapore, Singapore
SMD 0.068uF 600V 630V Capacitor
60-1808CC683KAT1A
SMD 0.068uF 600V 630V Capacitor 60-1808CC683KAT1A
Cap Ceramic 0.068uF 600V/630V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808CC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC683KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.068uF 600V/630V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808CC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC683KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1808CC683KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1808CC683KAT1A
Capacitors - Ceramic Capacitors 1808CC683KAT1A
CAP CER 0.068UF 630V X7R 1808

CAP CER 0.068UF 630V X7R 1808

Supplier's Site
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx - 52R2426 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
52R2426
Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx 52R2426
CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1808; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 630V, X7R, 10%, 1808; Capacitance:68000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx - 66M4829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
66M4829
Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx 66M4829
CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1808; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1808; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5960-1-ND 478-5960-6-ND 1150249-1808CC683KAT1A 60-1808CC683KAT1A 1808CC683KAT1A 52R2426 66M4829
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.068uF 600V 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details