Kyocera Corporation Capacitors - Ceramic Capacitors 1808HA680KAT1A

Description
Win Source Part Number: 1035004-1808HA680KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): 1808AA680KAT1A; C0805C680K5GACTU; C0603C680K5GACTU; 08055A680KAT2A; C0402C680K5GACTU; 04025A680KAT2A1808HA 680KAT1A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1035004-1808HA680KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): 1808AA680KAT1A; C0805C680K5GACTU; C0603C680K5GACTU; 08055A680KAT2A; C0402C680K5GACTU; 04025A680KAT2A1808HA 680KAT1A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1035004-1808HA680KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035004-1808HA680KAT1A
Capacitors - Ceramic Capacitors 1035004-1808HA680KAT1A
Win Source Part Number: 1035004-1808HA680KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): 1808AA680KAT1A; C0805C680K5GACTU; C0603C680K5GACTU; 08055A680KAT2A; C0402C680K5GACTU; 04025A680KAT2A1808HA 680KAT1A.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1035004-1808HA680KAT1A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 68 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Alternative Parts (Cross-Reference): 1808AA680KAT1A; C0805C680K5GACTU; C0603C680K5GACTU; 08055A680KAT2A; C0402C680K5GACTU; 04025A680KAT2A1808HA680KAT1A.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 68pF 3000V Capacitor
60-1808HA680KAT1A
SMD 68pF 3000V Capacitor 60-1808HA680KAT1A
Cap Ceramic 68pF 3000V C0G 10% Pad SMD 1808 125°C T/R Product overview: 1808HA680KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HA680KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 3000V C0G 10% Pad SMD 1808 125°C T/R Product overview: 1808HA680KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HA680KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1808HA680KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808HA680KAT1A-ND
Ceramic Capacitors 1808HA680KAT1A-ND
68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 68Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx - 56J1661 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx
56J1661
Capacitor Ceramic 68Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx 56J1661
CAPACITOR CERAMIC 68PF 3000V, C0G, 10%, 1808; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 3000V, C0G, 10%, 1808; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1035004-1808HA680KAT1A 60-1808HA680KAT1A 1808HA680KAT1A-ND 56J1661
Product Name Capacitors - Ceramic Capacitors SMD 68pF 3000V Capacitor Ceramic Capacitors Capacitor Ceramic 68Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details