AVX Corporation Ceramic Capacitors SR151A471JAR

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4851-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4851-ND
Ceramic Capacitors 478-4851-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1306644-SR151A471JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306644-SR151A471JAR
Capacitors - Ceramic Capacitors 1306644-SR151A471JAR
Win Source Part Number: 1306644-SR151A471JAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4851,SR151A471JA R

Win Source Part Number: 1306644-SR151A471JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4851,SR151A471JAR

Buy Now Datasheet
Singapore, Singapore
470pF 100V Capacitor
60-SR151A471JAR
470pF 100V Capacitor 60-SR151A471JAR
Cap Ceramic 470pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A471JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A471JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A471JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A471JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR CERAMIC , RADIAL 70PF, 100V, 5%,C0G - 70195702 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 70PF, 100V, 5%,C0G
70195702
CAPACITOR CERAMIC , RADIAL 70PF, 100V, 5%,C0G 70195702
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 36K5923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
36K5923
Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 36K5923
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 470 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1008 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 470 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1008
Multilayer Ceramic Capacitor, Skycap Sr Series, 470 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1008
Multilayer Ceramic Capacitor, SkyCap SR Series, 470 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 470 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4851-ND 1306644-SR151A471JAR 60-SR151A471JAR 70195702 36K5923 98K1008
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 470pF 100V Capacitor CAPACITOR CERAMIC , RADIAL 70PF, 100V, 5%,C0G Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 470 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details