Kyocera Corporation SMD 10V 22uF Capacitor 1210ZD226MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51A226MU NEW GLOBAL PN 10V 22uF X A 581-KGM32AR51A226MU Product overview: 1210ZD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZD226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51A226MU NEW GLOBAL PN 10V 22uF X A 581-KGM32AR51A226MU Product overview: 1210ZD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZD226MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 22uF Capacitor
60-1210ZD226MAT2A
SMD 10V 22uF Capacitor 60-1210ZD226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51A226MU NEW GLOBAL PN 10V 22uF X A 581-KGM32AR51A226MU Product overview: 1210ZD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZD226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51A226MU NEW GLOBAL PN 10V 22uF X A 581-KGM32AR51A226MU Product overview: 1210ZD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZD226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32AR51A226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51A226MUDKR-ND
Ceramic Capacitors 478-KGM32AR51A226MUDKR-ND
22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51A226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51A226MUCT-ND
Ceramic Capacitors 478-KGM32AR51A226MUCT-ND
22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51A226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51A226MUTR-ND
Ceramic Capacitors 478-KGM32AR51A226MUTR-ND
22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 22UF 10V X5R 1210 - 66-1210ZD226MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 10V X5R 1210
66-1210ZD226MAT2A
CAP CER 22UF 10V X5R 1210 66-1210ZD226MAT2A
CAP CER 22UF 10V X5R 1210

CAP CER 22UF 10V X5R 1210

Supplier's Site
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 1210; Capacitance Kyocera Avx - 96M1524 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 1210; Capacitance Kyocera Avx
96M1524
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 1210; Capacitance Kyocera Avx 96M1524
CERAMIC CAPACITOR, 22UF, 10V, X5R, 20%, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X5R, 20%, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9442 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9442
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9442
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%, X5R, 1210, Reel; Capacitance Kyocera Avx - 13AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, X5R, 1210, Reel; Capacitance Kyocera Avx
13AC4577
Cap, 22Μf, 10V, 20%, X5R, 1210, Reel; Capacitance Kyocera Avx 13AC4577
CAP, 22µF, 10V, 20%, X5R, 1210, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, 20%, X5R, 1210, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1210ZD226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210ZD226MAT2A
Ceramic Capacitors 1210ZD226MAT2A
CAP CER 22UF 10V X5R 1210

CAP CER 22UF 10V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1210ZD226MAT2A 478-KGM32AR51A226MUDKR-ND 478-KGM32AR51A226MUCT-ND 66-1210ZD226MAT2A 96M1524 95W9442 13AC4577 1210ZD226MAT2A
Product Name SMD 10V 22uF Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 22UF 10V X5R 1210 Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 1210; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 22Μf, 10V, 20%, X5R, 1210, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details