AVX Corporation Ceramic Capacitors 1210ZC226KAT2A

Description
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71A226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A226KUCT-ND
Ceramic Capacitors 478-KGM32LR71A226KUCT-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A226KUTR-ND
Ceramic Capacitors 478-KGM32LR71A226KUTR-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A226KUDKR-ND
Ceramic Capacitors 478-KGM32LR71A226KUDKR-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 22uF Capacitor
60-1210ZC226KAT2A
SMD 10V 22uF Capacitor 60-1210ZC226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A226KU NEW GLOBAL PN 10V 22uF X A 581-KGM32LR71A226KU Product overview: 1210ZC226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A226KU NEW GLOBAL PN 10V 22uF X A 581-KGM32LR71A226KU Product overview: 1210ZC226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329649-1210ZC226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329649-1210ZC226KAT2A
Capacitors - Ceramic Capacitors 1329649-1210ZC226KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329649-1210ZC226KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210ZC226KAT2A/1K,47 8-7981-1,1210ZC226KA T2A-ND,478-7981-2,47 8-7981-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329649-1210ZC226KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1210ZC226KAT2A/1K,478-7981-1,1210ZC226KAT2A-ND,478-7981-2,478-7981-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1210ZC226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210ZC226KAT2A
Ceramic Capacitors 1210ZC226KAT2A
CAP CER 22UF 10V X7R 1210

CAP CER 22UF 10V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 84M7683 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
84M7683
Ceramic Capacitor, 22Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 84M7683
CERAMIC CAPACITOR, 22UF, 10V, X7R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X7R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9441 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9441
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9441
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71A226KUCT-ND 478-KGM32LR71A226KUDKR-ND 60-1210ZC226KAT2A 1329649-1210ZC226KAT2A 1210ZC226KAT2A 84M7683 95W9441
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 22uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers