Kyocera Corporation Ceramic Capacitors 18127A222JAT2A

Description
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2H222JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H222JVDKR-ND
Ceramic Capacitors 478-KGM43BCG2H222JVDKR-ND
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2H222JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H222JVTR-ND
Ceramic Capacitors 478-KGM43BCG2H222JVTR-ND
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2H222JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H222JVCT-ND
Ceramic Capacitors 478-KGM43BCG2H222JVCT-ND
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500V Capacitor
60-18127A222JAT2A
SMD 500V Capacitor 60-18127A222JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BCG2H222JV NEW GLOBAL PN 500V 2200p A 581-KGM43BCG2H222JV Product overview: 18127A222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18127A222JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BCG2H222JV NEW GLOBAL PN 500V 2200p A 581-KGM43BCG2H222JV Product overview: 18127A222JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18127A222JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330248-18127A222JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330248-18127A222JAT2A
Capacitors - Ceramic Capacitors 1330248-18127A222JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330248-18127A222JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.040" (1.02mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10929-1,478-1092 9-2,18127A222JAT2A-N D,478-10929-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330248-18127A222JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.040" (1.02mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10929-1,478-10929-2,18127A222JAT2A-ND,478-10929-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic 2200Pf 500V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J3355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 500V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J3355
Capacitor Ceramic 2200Pf 500V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J3355
CAPACITOR CERAMIC 2200PF 500V, C0G, 5%, 1812; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 500V, C0G, 5%, 1812; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18127A222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127A222JAT2A
Ceramic Capacitors 18127A222JAT2A
CAP CER 2200PF 500V NP0 1812

CAP CER 2200PF 500V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2H222JVDKR-ND 478-KGM43BCG2H222JVTR-ND 60-18127A222JAT2A 1330248-18127A222JAT2A 56J3355 18127A222JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 500V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 2200Pf 500V, C0G, 5%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details