AVX Corporation Ceramic Capacitors 1812ZD226KAT2A

Description
22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR51A226KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51A226KVTR-ND
Ceramic Capacitors 478-KGM43JR51A226KVTR-ND
22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR51A226KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51A226KVDKR-ND
Ceramic Capacitors 478-KGM43JR51A226KVDKR-ND
22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR51A226KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR51A226KVCT-ND
Ceramic Capacitors 478-KGM43JR51A226KVCT-ND
22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 22uF Capacitor
60-1812ZD226KAT2A
SMD 10V 22uF Capacitor 60-1812ZD226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR51A226KV NEW GLOBAL PN 10V 22uF X A 581-KGM43JR51A226KV Product overview: 1812ZD226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812ZD226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR51A226KV NEW GLOBAL PN 10V 22uF X A 581-KGM43JR51A226KV Product overview: 1812ZD226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812ZD226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330689-1812ZD226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330689-1812ZD226KAT2A
Capacitors - Ceramic Capacitors 1330689-1812ZD226KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330689-1812ZD226KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1645-6,1812ZD226 KAT2A/500,478-1645-2 ,478-1645-1,478-1645 -6-NDR RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330689-1812ZD226KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1645-6,1812ZD226KAT2A/500,478-1645-2,478-1645-1,478-1645-6-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx - 96M1564 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx
96M1564
Ceramic Capacitor, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx 96M1564
CERAMIC CAPACITOR, 22UF, 10V, X5R, 10%, 1812; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X5R, 10%, 1812; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx - 87H7371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx
87H7371
Capacitor Ceramic, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx 87H7371
CAPACITOR CERAMIC, 22UF, 10V, X5R, 10%, 1812; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 22UF, 10V, X5R, 10%, 1812; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR51A226KVTR-ND 478-KGM43JR51A226KVDKR-ND 60-1812ZD226KAT2A 1330689-1812ZD226KAT2A 96M1564 87H7371
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 22uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic, 22Uf, 10V, X5R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details