Kyocera Corporation 0.0047uF 100V Capacitor SA101C472KAR

Description
Cap Ceramic 0.0047uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 100V Capacitor
60-SA101C472KAR
0.0047uF 100V Capacitor 60-SA101C472KAR
Cap Ceramic 0.0047uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304421-SA101C472KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304421-SA101C472KAR
Capacitors - Ceramic Capacitors 1304421-SA101C472KAR
Win Source Part Number: 1304421-SA101C472KAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-4842-1,478-4842- 2,SA101C472KAR

Win Source Part Number: 1304421-SA101C472KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-4842-1,478-4842-2,SA101C472KAR

Buy Now Datasheet
Ceramic Capacitors - 478-4842-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4842-1-ND
Ceramic Capacitors 478-4842-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R Axial

4700pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-4842-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4842-2-ND
Ceramic Capacitors 478-4842-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R Axial

4700pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R - 70195676 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R
70195676
CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R 70195676
CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R

CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R

Supplier's Site
CAP CER 4700PF 100V X7R AXIAL - 66-SA101C472KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V X7R AXIAL
66-SA101C472KAR
CAP CER 4700PF 100V X7R AXIAL 66-SA101C472KAR
CAP CER 4700PF 100V X7R AXIAL

CAP CER 4700PF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 75M2745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
75M2745
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 75M2745
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5697 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
36K5697
Capacitor Ceramic 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 36K5697
CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA101C472KAR 1304421-SA101C472KAR 478-4842-1-ND 70195676 66-SA101C472KAR 75M2745 36K5697
Product Name 0.0047uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R CAP CER 4700PF 100V X7R AXIAL Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx Capacitor Ceramic 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers