Kyocera Corporation Feed Through, Pass Through Capacitors W2F15C1028AT1F

Description
1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-2234-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2234-1-ND
Feed Through, Pass Through Capacitors 478-2234-1-ND
1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2234-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2234-2-ND
Feed Through, Pass Through Capacitors 478-2234-2-ND
1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2234-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2234-6-ND
Feed Through, Pass Through Capacitors 478-2234-6-ND
1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

1000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through Capacitors - W2F15C1028AT1F - 938963-W2F15C1028AT1F - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - W2F15C1028AT1F
938963-W2F15C1028AT1F
Feed Through Capacitors - W2F15C1028AT1F 938963-W2F15C1028AT1F
Manufacturer: AVX Corporation Win Source Part Number: 938963-W2F15C1028AT1 F Series: W2F Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 50V 600mOhm 0805 (2012 Metric), 4 PC Pad Package: 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 478-2234-6, 478-2234-2, 478-2234-1

Manufacturer: AVX Corporation
Win Source Part Number: 938963-W2F15C1028AT1F
Series: W2F
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 50V 600mOhm 0805 (2012 Metric), 4 PC Pad
Package: 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 478-2234-6, 478-2234-2, 478-2234-1

Buy Now Datasheet
CAP FEEDTHRU 1000PF 50V 0805 - 66-W2F15C1028AT1F - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 1000PF 50V 0805
66-W2F15C1028AT1F
CAP FEEDTHRU 1000PF 50V 0805 66-W2F15C1028AT1F
CAP FEEDTHRU 1000PF 50V 0805

CAP FEEDTHRU 1000PF 50V 0805

Supplier's Site
Cap, Feedthrough, 1000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx - 54J9977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
54J9977
Cap, Feedthrough, 1000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx 54J9977
CAP, FEEDTHROUGH, 1000PF, 50V, 0.3A, 0805; Capacitance:1000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

CAP, FEEDTHROUGH, 1000PF, 50V, 0.3A, 0805; Capacitance:1000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx - 16R1258 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx
16R1258
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx 16R1258
CAPACITOR CERAMIC 1000PF, 50V, X7R, +50,-20%, 0805; Capacitance:1000pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 50V, X7R, +50,-20%, 0805; Capacitance:1000pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C1028AT1F
Feedthrough Capacitors W2F15C1028AT1F
Feedthrough Capacitors 50volts 1000pF X7R 0805

Feedthrough Capacitors 50volts 1000pF X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2234-1-ND 478-2234-6-ND 938963-W2F15C1028AT1F 66-W2F15C1028AT1F 54J9977 16R1258 W2F15C1028AT1F
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - W2F15C1028AT1F CAP FEEDTHRU 1000PF 50V 0805 Cap, Feedthrough, 1000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 20 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details