Kyocera Corporation Ceramic Capacitors SR151A820JAR

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5216-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5216-ND
Ceramic Capacitors 478-5216-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 82PF, 100V, 5%,C0G - 70195704 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 82PF, 100V, 5%,C0G
70195704
CAPACITOR CERAMIC , RADIAL 82PF, 100V, 5%,C0G 70195704
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 82Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 56K3588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
56K3588
Ceramic Capacitor 82Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 56K3588
CERAMIC CAPACITOR 82PF 100V, C0G, 5%, RADIAL; Capacitance:82pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 100V, C0G, 5%, RADIAL; Capacitance:82pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5216-ND 70195704 56K3588
Product Name Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 82PF, 100V, 5%,C0G Ceramic Capacitor 82Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details