AVX Corporation Ceramic Capacitors SA105C333KAR

Description
0.033µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10991-2-ND
Ceramic Capacitors 478-10991-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Axial

0.033µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10991-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10991-1-ND
Ceramic Capacitors 478-10991-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Axial

0.033µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA105C333KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105C333KAR
Ceramic Capacitors SA105C333KAR
CAP CER 0.033UF 50V X7R AXIAL

CAP CER 0.033UF 50V X7R AXIAL

Supplier's Site Datasheet
CAPACITOR, CERAMIC;33000PF;AXIAL;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.;4.32MML;4% - 70195782 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC;33000PF;AXIAL;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.;4.32MML;4%
70195782
CAPACITOR, CERAMIC;33000PF;AXIAL;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.;4.32MML;4% 70195782
CAPACITOR, CERAMIC;33000PF;AXIA L;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.; 4.32MML;4%

CAPACITOR, CERAMIC;33000PF;AXIAL;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.;4.32MML;4%

Supplier's Site
CAP CER 0.033UF 50V X7R AXIAL - 66-SA105C333KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 50V X7R AXIAL
66-SA105C333KAR
CAP CER 0.033UF 50V X7R AXIAL 66-SA105C333KAR
CAP CER 0.033UF 50V X7R AXIAL

CAP CER 0.033UF 50V X7R AXIAL

Supplier's Site
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 70K4348 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
70K4348
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 70K4348
CAPACITOR CERAMIC 0.033UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10991-2-ND SA105C333KAR 70195782 66-SA105C333KAR 70K4348
Product Name Ceramic Capacitors Ceramic Capacitors CAPACITOR, CERAMIC;33000PF;AXIAL;50V;+/-10%;CASE SA10;X7R;2.54MMDIA.;4.32MML;4% CAP CER 0.033UF 50V X7R AXIAL Capacitor Ceramic 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers