AVX Corporation Ceramic Capacitors SR211A330JAR

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6007-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6007-ND
Ceramic Capacitors 478-6007-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR211A330JAR - 934936-SR211A330JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR211A330JAR
934936-SR211A330JAR
Ceramic Capacitors - SR211A330JAR 934936-SR211A330JAR
Manufacturer: AVX Corporation Win Source Part Number: 934936-SR211A330JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 934936-SR211A330JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
33pF 100V Capacitor
60-SR211A330JAR
33pF 100V Capacitor 60-SR211A330JAR
Cap Ceramic 33pF 100V C0G 5% Radial 5.08mm 125°C Bulk Product overview: SR211A330JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A330JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 33pF 100V C0G 5% Radial 5.08mm 125°C Bulk Product overview: SR211A330JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A330JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR CERAMIC , RADIAL 33PF, 100V, 5%, C0G - 70195731 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 33PF, 100V, 5%, C0G
70195731
CAPACITOR CERAMIC , RADIAL 33PF, 100V, 5%, C0G 70195731
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 33 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1035 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 33 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1035
Multilayer Ceramic Capacitor, Skycap Sr Series, 33 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1035
Multilayer Ceramic Capacitor, SkyCap SR Series, 33 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 33 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6007-ND 934936-SR211A330JAR 60-SR211A330JAR 70195731 98K1035
Product Name Ceramic Capacitors Ceramic Capacitors - SR211A330JAR 33pF 100V Capacitor CAPACITOR CERAMIC , RADIAL 33PF, 100V, 5%, C0G Multilayer Ceramic Capacitor, Skycap Sr Series, 33 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers