Kyocera Corporation Capacitor Networks, Arrays W3A41C103MAT2A

Description
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2871-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2871-1-ND
Capacitor Networks, Arrays 478-2871-1-ND
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2871-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2871-2-ND
Capacitor Networks, Arrays 478-2871-2-ND
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2871-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2871-6-ND
Capacitor Networks, Arrays 478-2871-6-ND
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 100V Capacitor
57-W3A41C103MAT2A
SMD 0.01uF 100V Capacitor 57-W3A41C103MAT2A
Cap Ceramic Array 0.01uF 100V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C103MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 100V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C103MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41C103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A41C103MAT2A
Capacitors - Capacitor Networks, Arrays W3A41C103MAT2A
CAP ARRAY 10000PF 100V X7R 0612

CAP ARRAY 10000PF 100V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A41C103MAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A41C103MAT2A
Capacitor Networks, Arrays W3A41C103MAT2A
CAP ARRAY 10000PF 100V X7R 0612

CAP ARRAY 10000PF 100V X7R 0612

Supplier's Site Datasheet
Cap Array, 10000Pf, 4 Elements, 100V Rohs Compliant Kyocera Avx - 93AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 10000Pf, 4 Elements, 100V Rohs Compliant Kyocera Avx
93AH0559
Cap Array, 10000Pf, 4 Elements, 100V Rohs Compliant Kyocera Avx 93AH0559
CAP ARRAY, 10000PF, 4 ELEMENTS, 100V ROHS COMPLIANT: YES

CAP ARRAY, 10000PF, 4 ELEMENTS, 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Array, 10000Pf, 4 Element, 100V Rohs Compliant Kyocera Avx - 66AH7478 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 10000Pf, 4 Element, 100V Rohs Compliant Kyocera Avx
66AH7478
Cap Array, 10000Pf, 4 Element, 100V Rohs Compliant Kyocera Avx 66AH7478
CAP ARRAY, 10000PF, 4 ELEMENT, 100V ROHS COMPLIANT: YES

CAP ARRAY, 10000PF, 4 ELEMENT, 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2871-1-ND 478-2871-6-ND 57-W3A41C103MAT2A W3A41C103MAT2A W3A41C103MAT2A 93AH0559
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.01uF 100V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Cap Array, 10000Pf, 4 Elements, 100V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers