Kyocera Corporation SMD 100V 2.2uF Capacitor 18121C225KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225KV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225KV Product overview: 18121C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225KV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225KV Product overview: 18121C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-18121C225KAT2A
SMD 100V 2.2uF Capacitor 60-18121C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225KV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225KV Product overview: 18121C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225KV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225KV Product overview: 18121C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355674 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355674
MLCCs - Multilayer Ceramic Capacitors 1355674
KYOCERA AVX 18121C225KAT2A

KYOCERA AVX 18121C225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350179
MLCCs - Multilayer Ceramic Capacitors 1350179
KYOCERA AVX 18121C225KAT2A

KYOCERA AVX 18121C225KAT2A

Supplier's Site
Hard To Find - 18121C225KAT2A - 1121500-18121C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 18121C225KAT2A
1121500-18121C225KAT2A
Hard To Find - 18121C225KAT2A 1121500-18121C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121500-18121C225KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1121500-18121C225KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.110" (2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72A225KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225KVTR-ND
Ceramic Capacitors 478-KGM43JR72A225KVTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72A225KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225KVDKR-ND
Ceramic Capacitors 478-KGM43JR72A225KVDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72A225KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225KVCT-ND
Ceramic Capacitors 478-KGM43JR72A225KVCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 70K7215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
70K7215
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 70K7215
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx - 13AC4598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
13AC4598
Cap, 2.2Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx 13AC4598
CAP, 2.2µF, 100V, 10%, X7R, 1812, REEL; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7R, 1812, REEL; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 85R5766 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
85R5766
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 85R5766
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18121C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C225KAT2A
Ceramic Capacitors 18121C225KAT2A
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18121C225KAT2A 1355674 1121500-18121C225KAT2A 478-KGM43JR72A225KVTR-ND 478-KGM43JR72A225KVDKR-ND 70K7215 13AC4598 85R5766 18121C225KAT2A
Product Name SMD 100V 2.2uF Capacitor MLCCs - Multilayer Ceramic Capacitors Hard To Find - 18121C225KAT2A Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Cap, 2.2Μf, 100V, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 2.2 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details