AVX Corporation MLCCs - Multilayer Ceramic Capacitors CK06BX104K

Description
Capacitor radial MCLC MIL CK06 100nF
Request a Quote Datasheet
Description
Capacitor radial MCLC MIL CK06 100nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994948
MLCCs - Multilayer Ceramic Capacitors 6994948
Capacitor radial MCLC MIL CK06 100nF

Capacitor radial MCLC MIL CK06 100nF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1677028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1677028
MLCCs - Multilayer Ceramic Capacitors 1677028
Capacitor radial MCLC MIL CK06 100nF

Capacitor radial MCLC MIL CK06 100nF

Supplier's Site
Ceramic Capacitors - 1010-1204-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1204-ND
Ceramic Capacitors 1010-1204-ND
0.1µF ±10% 100V Ceramic Capacitor BX Radial

0.1µF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
60-CK06BX104K
0.1uF 100V Capacitor 60-CK06BX104K
Cap Ceramic 0.1uF 100V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX104K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX104K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 100V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX104K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX104K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK06BX104K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX104K
Ceramic Capacitors CK06BX104K
CAP CER 0.1UF 100V BX RADIAL

CAP CER 0.1UF 100V BX RADIAL

Supplier's Site Datasheet
Capacitor - 16065350 - Radwell International
Willingboro, NJ, United States
Capacitor
16065350
Capacitor 16065350
CAPACITOR, RADIAL, CERAMIC, .1UF, 100V, X7R, 10%, 10.16 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, .1UF, 100V, X7R, 10%, 10.16 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK06 - 70195887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK06
70195887
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK06 70195887
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5980 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5980
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5980
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6994948 1677028 1010-1204-ND 60-CK06BX104K CK06BX104K 16065350 70195887 19C5980
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 0.1uF 100V Capacitor Ceramic Capacitors Capacitor Capacitor, Ceramic;100000pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK06 Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers