Kyocera Corporation Ceramic Capacitors 22205C106KAZ2A

Description
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55CR71H106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71H106KVDKR-ND
Ceramic Capacitors 478-KGF55CR71H106KVDKR-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR71H106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71H106KVTR-ND
Ceramic Capacitors 478-KGF55CR71H106KVTR-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR71H106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR71H106KVCT-ND
Ceramic Capacitors 478-KGF55CR71H106KVCT-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 10uF Capacitor
60-22205C106KAZ2A
SMD 50V 10uF Capacitor 60-22205C106KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR71H106KV NW G LOB PN 50V 10uF X7R A 581-KGF55CR71H106KV Product overview: 22205C106KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR71H106KV NW G LOB PN 50V 10uF X7R A 581-KGF55CR71H106KV Product overview: 22205C106KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1360648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1360648
MLCCs - Multilayer Ceramic Capacitors 1360648
KYOCERA AVX 22205C106KAZ2A

KYOCERA AVX 22205C106KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364476
MLCCs - Multilayer Ceramic Capacitors 1364476
KYOCERA AVX 22205C106KAZ2A

KYOCERA AVX 22205C106KAZ2A

Supplier's Site
Ceramic Capacitors - 22205C106KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C106KAZ2A
Ceramic Capacitors 22205C106KAZ2A
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 66M5697 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
66M5697
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 66M5697
CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx - 95W9485 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx
95W9485
Multilayer Ceramic Capacitor, Flexiterm Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx 95W9485
Multilayer Ceramic Capacitor, FLEXITERM Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF55CR71H106KVDKR-ND 478-KGF55CR71H106KVTR-ND 60-22205C106KAZ2A 1360648 22205C106KAZ2A 66M5697 95W9485
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 10uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details