CAP CER 22PF 7.2KV NP0 3838 Product overview: HQCEMA220JAT6A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 7.2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 7.2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HQCEMA220JAT6A can be used for catalog matching and distributor lookup.
22pF ±5% 7200V (7.2kV) Ceramic Capacitor C0G, NP0 3838 (9797 Metric)
Win Source Part Number: 1339584-HQCEMA220JAT
Category: Capacitors - Ceramic Capacitors
Series: Hi-Q®
Features: High Q, Low Loss, Ultra Low ESR, High Voltage
Package: Tray
Size / Dimension: 0.380" L x 0.380" W (9.65mm x 9.65mm)
Applications: RF, Microwave, High Frequency
Standard Package: 24
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 7200V (7.2kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.170" (4.32mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 3838 (9797 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
CAP CER 22PF 7.2KV NP0 3838
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-HQCEMA220JAT6A | 478-4573-ND | 1339584-HQCEMA220JAT6A | HQCEMA220JAT6A |
| Product Name | 22PF 7.2KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |