AVX Corporation Ceramic Capacitors 1210ZD106KAT2A

Description
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32JR51A106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51A106KUDKR-ND
Ceramic Capacitors 478-KGM32JR51A106KUDKR-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51A106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51A106KUCT-ND
Ceramic Capacitors 478-KGM32JR51A106KUCT-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51A106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51A106KUTR-ND
Ceramic Capacitors 478-KGM32JR51A106KUTR-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364043
MLCCs - Multilayer Ceramic Capacitors 1364043
KYOCERA AVX 1210ZD106KAT2A

KYOCERA AVX 1210ZD106KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349331
MLCCs - Multilayer Ceramic Capacitors 1349331
KYOCERA AVX 1210ZD106KAT2A

KYOCERA AVX 1210ZD106KAT2A

Supplier's Site
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 95H6510 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
95H6510
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 95H6510
CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0105 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0105
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0105
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 10UF 10V X5R 1210 - 66-1210ZD106KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 10V X5R 1210
66-1210ZD106KAT2A
CAP CER 10UF 10V X5R 1210 66-1210ZD106KAT2A
CAP CER 10UF 10V X5R 1210

CAP CER 10UF 10V X5R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32JR51A106KUDKR-ND 478-KGM32JR51A106KUCT-ND 1364043 1349331 95H6510 35M0105 66-1210ZD106KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx CAP CER 10UF 10V X5R 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details