Kyocera Corporation 0.01uF 50V DIP Capacitor MD015C103KAB

Description
Cap Ceramic 0.01uF 50V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C103KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 50V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C103KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 50V DIP Capacitor
60-MD015C103KAB
0.01uF 50V DIP Capacitor 60-MD015C103KAB
Cap Ceramic 0.01uF 50V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C103KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C103KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MD015C103KAB - 926867-MD015C103KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD015C103KAB
926867-MD015C103KAB
Ceramic Capacitors - MD015C103KAB 926867-MD015C103KAB
Manufacturer: AVX Corporation Win Source Part Number: 926867-MD015C103KAB Series: DIPGuard® MD Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 50V Ceramic Capacitor X7R 2-DIP Package: 2-DIP Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8532.23.0060 Other Part Number: 478-4874, MD015C103KAB-ND

Manufacturer: AVX Corporation
Win Source Part Number: 926867-MD015C103KAB
Series: DIPGuard® MD
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Package: 2-DIP
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8532.23.0060
Other Part Number: 478-4874, MD015C103KAB-ND

Buy Now Datasheet
Ceramic Capacitors - 478-4874-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4874-ND
Ceramic Capacitors 478-4874-ND
10000pF ±10% 50V Ceramic Capacitor X7R 2-DIP

10000pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C103KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C103KAB
Ceramic Capacitors MD015C103KAB
CAP CER 10000PF 50V X7R 2-DIP

CAP CER 10000PF 50V X7R 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53H6904 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53H6904
Ceramic Capacitor, 0.01Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53H6904
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 10%, DIP; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 10%, DIP; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Capacitor;Ceramic;Cap 10000pF;Tol+-10%;Radial Dipguard 2-Pin;Vol-Rtg 50V;X7R - 70195790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 10000pF;Tol+-10%;Radial Dipguard 2-Pin;Vol-Rtg 50V;X7R
70195790
Capacitor;Ceramic;Cap 10000pF;Tol+-10%;Radial Dipguard 2-Pin;Vol-Rtg 50V;X7R 70195790
Ceramic Dipguard — 2 Pin

Ceramic Dipguard — 2 Pin

Supplier's Site
Capacitors - Ceramic Capacitors - MD015C103KAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
MD015C103KAB
Capacitors - Ceramic Capacitors MD015C103KAB
CAP CER 10000PF 50V X7R 2-DIP

CAP CER 10000PF 50V X7R 2-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-MD015C103KAB 926867-MD015C103KAB 478-4874-ND MD015C103KAB 53H6904 70195790 MD015C103KAB
Product Name 0.01uF 50V DIP Capacitor Ceramic Capacitors - MD015C103KAB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Capacitor;Ceramic;Cap 10000pF;Tol+-10%;Radial Dipguard 2-Pin;Vol-Rtg 50V;X7R Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Slide Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details