Kyocera Corporation Ceramic Capacitors 18125C684K4T2A

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM43GR71H684KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM43GR71H684KVTR-ND
Ceramic Capacitors 478-KAM43GR71H684KVTR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125C684K4T2A - 905584-18125C684K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C684K4T2A
905584-18125C684K4T2A
Ceramic Capacitors - 18125C684K4T2A 905584-18125C684K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 905584-18125C684K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905584-18125C684K4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
CAP CER 0.68UF 50V X7R 1812 - 66-18125C684K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.68UF 50V X7R 1812
66-18125C684K4T2A
CAP CER 0.68UF 50V X7R 1812 66-18125C684K4T2A
CAP CER 0.68UF 50V X7R 1812

CAP CER 0.68UF 50V X7R 1812

Supplier's Site
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 36K7004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
36K7004
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 36K7004
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125C684K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C684K4T2A
Ceramic Capacitors 18125C684K4T2A
CAP CER 0.68UF 50V X7R 1812

CAP CER 0.68UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM43GR71H684KVTR-ND 905584-18125C684K4T2A 66-18125C684K4T2A 36K7004 18125C684K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors - 18125C684K4T2A CAP CER 0.68UF 50V X7R 1812 Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details