Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12105C474KAZ2A

Description
KYOCERA AVX 12105C474KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 12105C474KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983807
MLCCs - Multilayer Ceramic Capacitors 6983807
KYOCERA AVX 12105C474KAZ2A

KYOCERA AVX 12105C474KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983807P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983807P
MLCCs - Multilayer Ceramic Capacitors 6983807P
KYOCERA AVX 12105C474KAZ2A

KYOCERA AVX 12105C474KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1677019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1677019
MLCCs - Multilayer Ceramic Capacitors 1677019
KYOCERA AVX 12105C474KAZ2A

KYOCERA AVX 12105C474KAZ2A

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 26M5774 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
26M5774
Multilayer Ceramic Capacitor, Flexiterm Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 26M5774
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 08AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
08AC3524
Cap, 0.47Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 08AC3524
CAP, 0.47µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6983807 6983807P 26M5774 08AC3524
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Flexiterm Series, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 0.47Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details