AVX Corporation Ceramic Capacitors 12105C475K4T2A

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32LR71H475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71H475KUDKR-ND
Ceramic Capacitors 478-KAM32LR71H475KUDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR71H475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71H475KUTR-ND
Ceramic Capacitors 478-KAM32LR71H475KUTR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR71H475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71H475KUCT-ND
Ceramic Capacitors 478-KAM32LR71H475KUCT-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-12105C475K4T2A
SMD 50V 4.7uF Capacitor 60-12105C475K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR71H475KU NW G LOB PN 50V 4.7uF X7R A 581-KAM32LR71H475KU Product overview: 12105C475K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR71H475KU NW G LOB PN 50V 4.7uF X7R A 581-KAM32LR71H475KU Product overview: 12105C475K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330649-12105C475K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330649-12105C475K4T2A
Capacitors - Ceramic Capacitors 1330649-12105C475K4T2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330649-12105C475K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12105C475K4T2A-ND,47 8-10912-6,478-10912- 2,478-10912-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330649-12105C475K4T2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12105C475K4T2A-ND,478-10912-6,478-10912-2,478-10912-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx - 09R8667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx
09R8667
Cap, Mlcc, Aec-Q200, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx 09R8667
CAP, MLCC, AEC-Q200, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8270
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8270
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 12105C475K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C475K4T2A
Ceramic Capacitors 12105C475K4T2A
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM32LR71H475KUDKR-ND 478-KAM32LR71H475KUTR-ND 60-12105C475K4T2A 1330649-12105C475K4T2A 09R8667 66AH8270 12105C475K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 4.7uF Capacitor Capacitors - Ceramic Capacitors Cap, Mlcc, Aec-Q200, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers