AVX Corporation Ceramic Capacitors 1808AC103KAT2A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BR73A103KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A103KYDKR-ND
Ceramic Capacitors 478-KGM42BR73A103KYDKR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A103KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A103KYCT-ND
Ceramic Capacitors 478-KGM42BR73A103KYCT-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A103KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A103KYTR-ND
Ceramic Capacitors 478-KGM42BR73A103KYTR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353061 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353061
MLCCs - Multilayer Ceramic Capacitors 1353061
KYOCERA AVX 1808AC103KAT2A

KYOCERA AVX 1808AC103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351449
MLCCs - Multilayer Ceramic Capacitors 1351449
KYOCERA AVX 1808AC103KAT1A

KYOCERA AVX 1808AC103KAT1A

Supplier's Site
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 74T6624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
74T6624
Capacitor, Mlcc Rohs Compliant Kyocera Avx 74T6624
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42BR73A103KYDKR-ND 478-KGM42BR73A103KYCT-ND 1353061 74T6624
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBL254KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details