AVX Corporation MLCCs - Multilayer Ceramic Capacitors CK05BX222K

Description
Capacitor radial MCLC MIL CK05 2.2nF
Request a Quote Datasheet
Description
Capacitor radial MCLC MIL CK05 2.2nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994932
MLCCs - Multilayer Ceramic Capacitors 6994932
Capacitor radial MCLC MIL CK05 2.2nF

Capacitor radial MCLC MIL CK05 2.2nF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676942
MLCCs - Multilayer Ceramic Capacitors 1676942
Capacitor radial MCLC MIL CK05 2.2nF

Capacitor radial MCLC MIL CK05 2.2nF

Supplier's Site
Capacitor, Ceramic;2200pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK05 - 70195856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;2200pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK05
70195856
Capacitor, Ceramic;2200pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK05 70195856
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5977 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5977
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5977
CERAMIC CAPACITOR 2200PF, 100V, X7R, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 2200PF, 100V, X7R, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 2200 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6431 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 2200 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6431
Multilayer Ceramic Capacitor, Ck05 Series, 2200 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6431
Multilayer Ceramic Capacitor, CK05 Series, 2200 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 2200 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6994932 1676942 70195856 19C5977 07WX6431
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic;2200pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;Case CK05 Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck05 Series, 2200 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Lead Style Axial Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details