AVX Corporation 15pF 200V Capacitor CK05BX150K

Description
Cap Ceramic 15pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX150K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX150K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 15pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX150K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX150K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15pF 200V Capacitor
60-CK05BX150K
15pF 200V Capacitor 60-CK05BX150K
Cap Ceramic 15pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX150K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX150K can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX150K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX150K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic;15pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I - 70195863 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;15pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I
70195863
Capacitor, Ceramic;15pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I 70195863
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitor 15Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1727
Ceramic Capacitor 15Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1727
CERAMIC CAPACITOR 15PF, 200V, X7R, 10%, RADIAL; Capacitance:15pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 15PF, 200V, X7R, 10%, RADIAL; Capacitance:15pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CK05BX150K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX150K
Ceramic Capacitors CK05BX150K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CK05BX150K 70195863 52J1727 CK05BX150K
Product Name 15pF 200V Capacitor Capacitor, Ceramic;15pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I Ceramic Capacitor 15Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details