AVX Corporation Ceramic Capacitors CK06BX105K

Description
1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK06BX105K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK06BX105K-ND
Ceramic Capacitors 478-CK06BX105K-ND
1µF ±10% 50V Ceramic Capacitor BX Radial

1µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Singapore, Singapore
1uF 50V Capacitor
60-CK06BX105K
1uF 50V Capacitor 60-CK06BX105K
Cap Ceramic 1uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX105K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX105K can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX105K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6994942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994942
MLCCs - Multilayer Ceramic Capacitors 6994942
Capacitor radial MCLC MIL CK06 1uF

Capacitor radial MCLC MIL CK06 1uF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726468
MLCCs - Multilayer Ceramic Capacitors 1726468
Capacitor radial MCLC MIL CK06 1uF

Capacitor radial MCLC MIL CK06 1uF

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5981 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5981
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5981
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - CK06BX105K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CK06BX105K
Capacitors - Ceramic Capacitors CK06BX105K
CAP CER 1UF 50V BX RADIAL

CAP CER 1UF 50V BX RADIAL

Supplier's Site
Ceramic Capacitors - CK06BX105K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX105K
Ceramic Capacitors CK06BX105K
CAP CER 1UF 50V BX RADIAL

CAP CER 1UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06 - 70195884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06
70195884
Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06 70195884
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK06BX105K-ND 60-CK06BX105K 6994942 19C5981 CK06BX105K CK06BX105K 70195884
Product Name Ceramic Capacitors 1uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic;1000000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details