AVX Corporation Capacitors - Ceramic Capacitors 1812AA471JAT1A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330802-1812AA471JAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2988-6,1812AA471 JAT1A\\500,1812AA471 JAT1A/500,478-2988-1 ,478-2988-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330802-1812AA471JAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2988-6,1812AA471 JAT1A\\500,1812AA471 JAT1A/500,478-2988-1 ,478-2988-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330802-1812AA471JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330802-1812AA471JAT1A
Capacitors - Ceramic Capacitors 1330802-1812AA471JAT1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330802-1812AA471JAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2988-6,1812AA471 JAT1A\\500,1812AA471 JAT1A/500,478-2988-1 ,478-2988-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330802-1812AA471JAT1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-2988-6,1812AA471JAT1A\\500,1812AA471JAT1A/500,478-2988-1,478-2988-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 1000V Capacitor
60-1812AA471JAT1A
SMD 470pF 1000V Capacitor 60-1812AA471JAT1A
Cap Ceramic 470pF 1000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812AA471JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AA471JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 1000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812AA471JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AA471JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2988-1-ND
Ceramic Capacitors 478-2988-1-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2988-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2988-6-ND
Ceramic Capacitors 478-2988-6-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2988-2-ND
Ceramic Capacitors 478-2988-2-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 10R6060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
10R6060
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx 10R6060
CAPACITOR CERAMIC 470PF 1000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J2023
Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J2023
CAPACITOR CERAMIC 470PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330802-1812AA471JAT1A 60-1812AA471JAT1A 478-2988-1-ND 478-2988-6-ND 10R6060
Product Name Capacitors - Ceramic Capacitors SMD 470pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details