AVX Corporation Datasheets for Power Capacitors
Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power.
Power Capacitors: Learn more
| Product Name | Notes |
|---|---|
| DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots... | |
| High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of... | |
| High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics... | |
| Medium Power Film Caps AVX Medium Power film capacitors incorporate a dry segmented and non-segmented metallized polypropylene or polyester dielectric. The segmentation provides controlled self-healing, designed to achieve very high... |