AVX Corporation Capacitors - Ceramic Capacitors CK05BX331K

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1328440-CK05BX331K Category: Capacitors>Ceramic Capacitors Packaging: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 478-CK05BX331K Product Status: Active RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1328440-CK05BX331K Category: Capacitors>Ceramic Capacitors Packaging: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 478-CK05BX331K Product Status: Active RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1328440-CK05BX331K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328440-CK05BX331K
Capacitors - Ceramic Capacitors 1328440-CK05BX331K
Manufacturer: KYOCERA AVX Win Source Part Number: 1328440-CK05BX331K Category: Capacitors>Ceramic Capacitors Packaging: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 478-CK05BX331K Product Status: Active RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1328440-CK05BX331K
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 478-CK05BX331K
Product Status: Active
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
330pF 200V Capacitor
60-CK05BX331K
330pF 200V Capacitor 60-CK05BX331K
Cap Ceramic 330pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX331K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX331K can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX331K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ck05 Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7635 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7635
Multilayer Ceramic Capacitor, Ck05 Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7635
Multilayer Ceramic Capacitor, CK05 Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitor, Ceramic;330pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 - 70195874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;330pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19
70195874
Capacitor, Ceramic;330pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 70195874
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitors - CK05BX331K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX331K
Ceramic Capacitors CK05BX331K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328440-CK05BX331K 60-CK05BX331K 50R7635 70195874 CK05BX331K
Product Name Capacitors - Ceramic Capacitors 330pF 200V Capacitor Multilayer Ceramic Capacitor, Ck05 Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitor, Ceramic;330pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Bulk; Bulk Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details