Manufacturer: AVX Corporation
Win Source Part Number: 1258576-SR211C104KAR
Series: SkyCap SR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Size: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Family Name: SR
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.200" (5.08mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): AR211C104K4RTR2; AR211C104K4R; SR211C104KAA;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Radial X7R ceramic cap,100nF 100V 5mm
Radial X7R ceramic cap,100nF 100V 5mm
Radial X7R ceramic cap,100nF 100V 5mm
Cap Ceramic 0.1uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR211C104KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C104KAR can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 100V X7R RADIAL
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1258576-SR211C104KAR | 478-3185-ND | 5373791 | 5373791P | 60-SR211C104KAR | SR211C104KAR | 70195738 | 36K6052 |
| Product Name | Ceramic Capacitors - SR211C104KAR | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.1uF 100V Capacitor | Ceramic Capacitors | CAPACITOR CERAMIC , RADIAL .1 UF, 100V,10%, X7R | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk |