AVX Corporation Ceramic Capacitors CK06BX334K

Description
0.33µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK06BX334K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK06BX334K-ND
Ceramic Capacitors 478-CK06BX334K-ND
0.33µF ±10% 50V Ceramic Capacitor BX Radial

0.33µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Singapore, Singapore
0.33uF 50V Capacitor
60-CK06BX334K
0.33uF 50V Capacitor 60-CK06BX334K
Cap Ceramic 0.33uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX334K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX334K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK06BX334K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK06BX334K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1943
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1943
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck06 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7642 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck06 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7642
Multilayer Ceramic Capacitor, Ck06 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7642
Multilayer Ceramic Capacitor, CK06 Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK06 Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX334K
Ceramic Capacitors CK06BX334K
CAP CER 0.33UF 50V BX RADIAL

CAP CER 0.33UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic;330000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06 - 70195881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;330000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06
70195881
Capacitor, Ceramic;330000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06 70195881
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK06BX334K-ND 60-CK06BX334K 52J1943 50R7642 CK06BX334K 70195881
Product Name Ceramic Capacitors 0.33uF 50V Capacitor Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck06 Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitor, Ceramic;330000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK06
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers