Kyocera Corporation SMD 0.01uF 100V Capacitor LD031C103KAB2A

Description
Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C103KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C103KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 100V Capacitor
60-LD031C103KAB2A
SMD 0.01uF 100V Capacitor 60-LD031C103KAB2A
Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C103KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C103KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4927-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4927-2-ND
Ceramic Capacitors 478-4927-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4927-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4927-6-ND
Ceramic Capacitors 478-4927-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4927-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4927-1-ND
Ceramic Capacitors 478-4927-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K0673 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K0673
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K0673
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4762
Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4762
CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - LD031C103KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD031C103KAB2A
Ceramic Capacitors LD031C103KAB2A
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
CAP CER 10000PF 100V X7R 0603 - 66-LD031C103KAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 100V X7R 0603
66-LD031C103KAB2A
CAP CER 10000PF 100V X7R 0603 66-LD031C103KAB2A
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LD031C103KAB2A 478-4927-2-ND 478-4927-6-ND 22K0673 08AK4762 LD031C103KAB2A 66-LD031C103KAB2A
Product Name SMD 0.01uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 0.01Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 10000PF 100V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details