Kyocera Corporation SMD 220pF 3000V Capacitor 1812HA221JAT1A

Description
Cap Ceramic 220pF 3000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812HA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HA221JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 3000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812HA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HA221JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 3000V Capacitor
60-1812HA221JAT1A
SMD 220pF 3000V Capacitor 60-1812HA221JAT1A
Cap Ceramic 220pF 3000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812HA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HA221JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 3000V C0G 5% Pad SMD 1812 125°C T/R Product overview: 1812HA221JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HA221JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4730-2-ND
Ceramic Capacitors 478-4730-2-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4730-6-ND
Ceramic Capacitors 478-4730-6-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4730-1-ND
Ceramic Capacitors 478-4730-1-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1356953-1812HA221JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1356953-1812HA221JAT1A
Capacitors - Ceramic Capacitors 1356953-1812HA221JAT1A
Win Source Part Number: 1356953-1812HA221JAT 1A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Package: Tape & Reel Product Status: Active Features: High Voltage Package / Case: 1812 (4532 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Applications: General Purpose Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm)

Win Source Part Number: 1356953-1812HA221JAT1A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Package: Tape & Reel
Product Status: Active
Features: High Voltage
Package / Case: 1812 (4532 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)

Buy Now Datasheet
Ceramic Capacitor 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 10R6065 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
10R6065
Ceramic Capacitor 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx 10R6065
CERAMIC CAPACITOR 220PF 3000V, C0G, 5%, 1812; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 3000V, C0G, 5%, 1812; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J2677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J2677
Capacitor Ceramic 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J2677
CAPACITOR CERAMIC 220PF 3000V, C0G, 5%, 1812; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 3000V, C0G, 5%, 1812; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812HA221JAT1A 478-4730-2-ND 478-4730-6-ND 1356953-1812HA221JAT1A 10R6065 56J2677
Product Name SMD 220pF 3000V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 220Pf 3000V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers