Kyocera Corporation Ceramic Capacitors SR305E105MAATR1

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7360-2-ND
Ceramic Capacitors 478-7360-2-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7360-1-ND
Ceramic Capacitors 478-7360-1-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR305E105MAATR1 - 897326-SR305E105MAATR1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR305E105MAATR1
897326-SR305E105MAATR1
Ceramic Capacitors - SR305E105MAATR1 897326-SR305E105MAATR1
Manufacturer: AVX Corporation Win Source Part Number: 897326-SR305E105MAAT R1 Series: SkyCap® SR Operating Temperature Range: 10°C ~ 85°C Features: 1 µF ±20% 50V Ceramic Capacitor Z5U Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-7360-2, 478-7360-1

Manufacturer: AVX Corporation
Win Source Part Number: 897326-SR305E105MAATR1
Series: SkyCap® SR
Operating Temperature Range: 10°C ~ 85°C
Features: 1 µF ±20% 50V Ceramic Capacitor Z5U Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 478-7360-2, 478-7360-1

Buy Now Datasheet
Singapore, Singapore
1uF 50V Capacitor
60-SR305E105MAATR1
1uF 50V Capacitor 60-SR305E105MAATR1
Cap Ceramic 1uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR305E105MAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E105MAATR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR305E105MAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E105MAATR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1UF 50V Z5U RADIAL - 66-SR305E105MAATR1 - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V Z5U RADIAL
66-SR305E105MAATR1
CAP CER 1UF 50V Z5U RADIAL 66-SR305E105MAATR1
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - SR305E105MAATR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR305E105MAATR1
Capacitors - Ceramic Capacitors SR305E105MAATR1
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 19C6219 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
19C6219
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 19C6219
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx - 94W4727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx
94W4727
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx 94W4727
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7360-2-ND 897326-SR305E105MAATR1 60-SR305E105MAATR1 66-SR305E105MAATR1 SR305E105MAATR1 19C6219 94W4727
Product Name Ceramic Capacitors Ceramic Capacitors - SR305E105MAATR1 1uF 50V Capacitor CAP CER 1UF 50V Z5U RADIAL Capacitors - Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 C (50 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details