Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201541-SM052C105KBN
Termination: PC Pin
Length: 6.35 mm
Capacitance: 1 µF
Tolerance: 10 %
Height: 9.144 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 7.62 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
Lead Pitch: 6.35 mm
Dielectric: X7R
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1201541-SM052C105KBN360 |
| Product Name | Ceramic Capacitors - SM052C105KBN360 |
| RoHS Compliant | Yes |