AVX Corporation Capacitor, Ceramic;33000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 CK05BX333K

Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Datasheet
Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;33000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 - 70195850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;33000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1
70195850
Capacitor, Ceramic;33000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 70195850
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 0.033 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7636 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 0.033 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7636
Multilayer Ceramic Capacitor, Ck05 Series, 0.033 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7636
Multilayer Ceramic Capacitor, CK05 Series, 0.033 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 0.033 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70195850 50R7636
Product Name Capacitor, Ceramic;33000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 Multilayer Ceramic Capacitor, Ck05 Series, 0.033 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details