AVX Corporation SMD 50V 10uF Capacitor 22205C106KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106KV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106KV Product overview: 22205C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106KV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106KV Product overview: 22205C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 10uF Capacitor
60-22205C106KAT2A
SMD 50V 10uF Capacitor 60-22205C106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106KV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106KV Product overview: 22205C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106KV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106KV Product overview: 22205C106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22205C106KAT2A - 761831-22205C106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22205C106KAT2A
761831-22205C106KAT2A
Ceramic Capacitors - 22205C106KAT2A 761831-22205C106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 761831-22205C106KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C2220C106K5RACTM; C2220C106K5RACC2220T 106K5RAC; ; Introduction Date: March 18, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 761831-22205C106KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C2220C106K5RACTM; C2220C106K5RACC2220T106K5RAC; ;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106KVCT-ND
Ceramic Capacitors 478-KGM55CR71H106KVCT-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106KVTR-ND
Ceramic Capacitors 478-KGM55CR71H106KVTR-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106KVDKR-ND
Ceramic Capacitors 478-KGM55CR71H106KVDKR-ND
10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22205C106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C106KAT2A
Ceramic Capacitors 22205C106KAT2A
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx - 60R6431 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx
60R6431
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx 60R6431
CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx - 15P4157 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx
15P4157
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx 15P4157
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, 10%, X7R, 2220; Capacitance Kyocera Avx - 13AC4612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 10%, X7R, 2220; Capacitance Kyocera Avx
13AC4612
Cap, 10Μf, 50V, 10%, X7R, 2220; Capacitance Kyocera Avx 13AC4612
CAP, 10µF, 50V, 10%, X7R, 2220; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, 10%, X7R, 2220; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10UF 50V X7R 2220 - 66-22205C106KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 50V X7R 2220
66-22205C106KAT2A
CAP CER 10UF 50V X7R 2220 66-22205C106KAT2A
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22205C106KAT2A 761831-22205C106KAT2A 478-KGM55CR71H106KVCT-ND 478-KGM55CR71H106KVDKR-ND 22205C106KAT2A 60R6431 15P4157 13AC4612 66-22205C106KAT2A
Product Name SMD 50V 10uF Capacitor Ceramic Capacitors - 22205C106KAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx Cap, 10Μf, 50V, 10%, X7R, 2220; Capacitance Kyocera Avx CAP CER 10UF 50V X7R 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers