Kyocera Corporation Capacitors - Ceramic Capacitors CM02CG150J25AH

Description
Win Source Part Number: 962321-CM02CG150J25A H Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM02CG150J25AHT R,1253-CM02CG150J25A HCT,1253-CM02CG150J2 5AHDKR
Request a Quote Datasheet
Description
Win Source Part Number: 962321-CM02CG150J25A H Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM02CG150J25AHT R,1253-CM02CG150J25A HCT,1253-CM02CG150J2 5AHDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 962321-CM02CG150J25AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
962321-CM02CG150J25AH
Capacitors - Ceramic Capacitors 962321-CM02CG150J25AH
Win Source Part Number: 962321-CM02CG150J25A H Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM02CG150J25AHT R,1253-CM02CG150J25A HCT,1253-CM02CG150J2 5AHDKR

Win Source Part Number: 962321-CM02CG150J25AH
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 20,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM02CG150J25AHTR,1253-CM02CG150J25AHCT,1253-CM02CG150J25AHDKR

Buy Now Datasheet
Singapore, Singapore
SMD 25V 15pF Capacitor
60-CM02CG150J25AH
SMD 25V 15pF Capacitor 60-CM02CG150J25AH
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E150JH NEW GLOBAL PN 25V 15pF C A 581-KGM02ACG1E150JH Product overview: CM02CG150J25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG150J25AH can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E150JH NEW GLOBAL PN 25V 15pF C A 581-KGM02ACG1E150JH Product overview: CM02CG150J25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG150J25AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 962321-CM02CG150J25AH 60-CM02CG150J25AH
Product Name Capacitors - Ceramic Capacitors SMD 25V 15pF Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details