Manufacturer: AVX Corporation
Win Source Part Number: 795362-SR501C225KAR
Series: SkyCap SR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Family Name: SR
Categories: Capacitors
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
Height - Seated (Maximum): 0.500" (12.70mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): RPER72A225K7C1F03B; RPER72A225K7C1F02B; SR501C225KAA; SR501C225KAATR1;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Cap Ceramic 2.2uF 100V X7R 10% Radial 10.16mm 125°C Bulk Product overview: SR501C225KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR501C225KAR can be used for catalog matching and distributor lookup.
2.2µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 2.2UF 100V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 795362-SR501C225KAR | 60-SR501C225KAR | 478-7656-ND | SR501C225KAR |
| Product Name | Ceramic Capacitors - SR501C225KAR | 2.2uF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |