1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Cap Ceramic Array 0.001uF 25V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A43C102MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A43C102MAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES
CAP ARRAY 1000PF 25V X7R 0508
CAP ARRAY 1000PF 25V X7R 0508
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13177-6-ND | 478-13177-2-ND | 57-W2A43C102MAT2A | 46P3223 | W2A43C102MAT2A | W2A43C102MAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.001uF 25V Capacitor | Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |