AVX Corporation Ceramic Capacitors 18125C334KAT2A

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71H334KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H334KVDKR-ND
Ceramic Capacitors 478-KGM43AR71H334KVDKR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H334KVTR-ND
Ceramic Capacitors 478-KGM43AR71H334KVTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H334KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H334KVCT-ND
Ceramic Capacitors 478-KGM43AR71H334KVCT-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355675
MLCCs - Multilayer Ceramic Capacitors 1355675
KYOCERA AVX 18125C334KAT2A

KYOCERA AVX 18125C334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350192
MLCCs - Multilayer Ceramic Capacitors 1350192
KYOCERA AVX 18125C334KAT2A

KYOCERA AVX 18125C334KAT2A

Supplier's Site
Ceramic Capacitors - 18125C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C334KAT2A
Ceramic Capacitors 18125C334KAT2A
CAP CER 0.33UF 50V X7R 1812

CAP CER 0.33UF 50V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1573 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1573
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1573
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 85C0325 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
85C0325
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 85C0325
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43AR71H334KVDKR-ND 478-KGM43AR71H334KVTR-ND 1355675 18125C334KAT2A 96M1573
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details