Cap Ceramic 1uF 100V X7R 10% Radial 10.16mm 125°C Bulk Product overview: SR501C105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR501C105KAR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 897336-SR501C105KAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 100V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
1µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 1UF 100V X7R RADIAL
CAP CER 1UF 100V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR501C105KAR | 897336-SR501C105KAR | SR501C105KAR-ND | SR501C105KAR | 66-SR501C105KAR |
| Product Name | 1uF 100V Capacitor | Ceramic Capacitors - SR501C105KAR | Ceramic Capacitors | Ceramic Capacitors | CAP CER 1UF 100V X7R RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 50 volts |