Kyocera Corporation Ceramic Capacitors 22251C105MAT2A

Description
1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A105MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105MVTR-ND
Ceramic Capacitors 478-KGM56DR72A105MVTR-ND
1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A105MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105MVDKR-ND
Ceramic Capacitors 478-KGM56DR72A105MVDKR-ND
1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A105MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105MVCT-ND
Ceramic Capacitors 478-KGM56DR72A105MVCT-ND
1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-22251C105MAT2A
SMD 100V 1uF Capacitor 60-22251C105MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM56DR72A105MV Product overview: 22251C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C105MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM56DR72A105MV Product overview: 22251C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349370-22251C105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349370-22251C105MAT2A
Capacitors - Ceramic Capacitors 1349370-22251C105MAT2A
Win Source Part Number: 1349370-22251C105MAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) Applications: General Purpose Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.060" (1.52mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1349370-22251C105MAT2A
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.060" (1.52mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4911 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 2225, Full Reel; Capacitance Kyocera Avx
56J4911
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 2225, Full Reel; Capacitance Kyocera Avx 56J4911
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72A105MVTR-ND 478-KGM56DR72A105MVDKR-ND 60-22251C105MAT2A 1349370-22251C105MAT2A 56J4911
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 1uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers