390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 390PF 100V C0G/NP0 RAD
CERAMIC CAPACITOR 390PF 100V, C0G, 5%, RADIAL; Capacitance:390pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5214-ND | 70195700 | SR151A391JAR | 70K4747 |
| Product Name | Ceramic Capacitors | CAPACITOR CERAMIC , RADIAL 390PF, 100V,5%, C0G | Ceramic Capacitors | Ceramic Capacitor 390Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |