Kyocera Corporation Ceramic Capacitors 12105C475KAT2A

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71H475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KUCT-ND
Ceramic Capacitors 478-KGM32LR71H475KUCT-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KUDKR-ND
Ceramic Capacitors 478-KGM32LR71H475KUDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KUTR-ND
Ceramic Capacitors 478-KGM32LR71H475KUTR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364016 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364016
MLCCs - Multilayer Ceramic Capacitors 1364016
KYOCERA AVX 12105C475KAT2A

KYOCERA AVX 12105C475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349295
MLCCs - Multilayer Ceramic Capacitors 1349295
KYOCERA AVX 12105C475KAT2A

KYOCERA AVX 12105C475KAT2A

Supplier's Site
Ceramic Capacitors - 12105C475KAT2A - 1121161-12105C475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C475KAT2A
1121161-12105C475KAT2A
Ceramic Capacitors - 12105C475KAT2A 1121161-12105C475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121161-12105C475KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1121161-12105C475KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.110" (2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-12105C475KAT2A
SMD 50V 4.7uF Capacitor 60-12105C475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KU NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KU Product overview: 12105C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KU NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KU Product overview: 12105C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-12105C475KAT2A - Utmel Electronic Limited
Hong Kong, China
50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-12105C475KAT2A
50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-12105C475KAT2A
50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1548
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1548
CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1608 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1608
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1608
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105C475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C475KAT2A
Ceramic Capacitors 12105C475KAT2A
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71H475KUCT-ND 478-KGM32LR71H475KUDKR-ND 1364016 1349295 1121161-12105C475KAT2A 60-12105C475KAT2A 17928-12105C475KAT2A 96M1548 95W1608 12105C475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12105C475KAT2A SMD 50V 4.7uF Capacitor 50V 4.7uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details