AVX Corporation MLCCs - Multilayer Ceramic Capacitors 18125C684KAZ2A

Description
KYOCERA AVX 18125C684KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 18125C684KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983885
MLCCs - Multilayer Ceramic Capacitors 6983885
KYOCERA AVX 18125C684KAZ2A

KYOCERA AVX 18125C684KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1677022 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1677022
MLCCs - Multilayer Ceramic Capacitors 1677022
KYOCERA AVX 18125C684KAZ2A

KYOCERA AVX 18125C684KAZ2A

Supplier's Site
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6091
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6091
CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 09R1803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
09R1803
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 09R1803
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6983885 10R6091 09R1803
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Type Fixed Fixed
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details